ISO - DIS 17491-4

Protective clothing — Test methods for clothing providing protection against chemicals — Part 4: Determination of resistance to penetration by a spray of liquid (spray test)

pending
Organization: ISO
Publication Date: 1 June 2023
Status: pending
Page Count: 25
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 17491 specifies methods for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals at two different levels of intensity:

a) Method A: low-level spray test. This is applicable to clothing that covers the full body surface and is intended to be worn when there is a potential risk of exposure to small quantities of spray or accidental low-volume splashes of a liquid chemical.

b) Method B: high-level spray test. This is applicable to clothing with spray-tight connections between different parts of the clothing and, if applicable, between the clothing and other items of personal protective equipment, which covers the full body surface and which is intended to be worn when there is a risk of exposure to sprayed liquid chemical.

This part of ISO 17491 does not address chemical permeation resistance of the materials from which the chemical protective clothing is made.

Document History

DIS 17491-4
June 1, 2023
Protective clothing — Test methods for clothing providing protection against chemicals — Part 4: Determination of resistance to penetration by a spray of liquid (spray test)
This part of ISO 17491 specifies methods for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals at two different levels of intensity: a) Method...
February 15, 2016
Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test) AMENDMENT 1
A description is not available for this item.
August 15, 2008
Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test)
This part of ISO 17491 specifies methods for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals at two different levels of intensity: Method A:...

References

Advertisement