NACE - TM21420

Test Method for Measurement of Peel Strength of Multilayer Polyolefin Coating Systems

active, Most Current
Organization: NACE
Publication Date: 15 June 2023
Status: active
Page Count: 11
scope:

This test method describes a reliable methodology for determining the peel strength of polyolefin-based multilayer pipeline coating systems, generally for coating thickness less than 12 mm (0.47 in). This standard provides a method to measure the peel strength of polyolefin-based multilayer coating systems, such as 2-layer polyethylene coating (2LPE), 3-layer polyethylene (3LPE), 3-layer polypropylene (3LPP), and heat shrink sleeve (HSS) field joint coating. It provides essential information on the quality of the applied coating. This is particularly important for field-applied coatings, of which the application process is significantly impacted by the environmental conditions and the skill set of the field applicators.

Document History

TM21420
June 15, 2023
Test Method for Measurement of Peel Strength of Multilayer Polyolefin Coating Systems
This test method describes a reliable methodology for determining the peel strength of polyolefin-based multilayer pipeline coating systems, generally for coating thickness less than 12 mm (0.47 in)....
April 26, 2018
Test Method for Measurement of Peel Strength of Multilayer Polyolefin Coating Systems
This NACE test method describes the equipment and procedures for measuring the peel strength of multilayer polyolefin coatings applied externally to steel pipe. The primary application of this...

References

Advertisement