CEN - EN 17821
Building valves - Frost resistant taps for outdoor use (FRT) - General technical specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This document specifies:
- general construction, performance and material requirements for Frost Resistant Taps for outdoor use (FRT), PN 10.
- the application in the potable water installation with a static pressure of maximum 1,0 MPa (10 bar) and a distribution temperature of maximum 25 °C (PWC).
Document History
EN 17821
July 1, 2023
Building valves - Frost resistant taps for outdoor use (FRT) - General technical specification
This document specifies:
— general construction, performance and material requirements for Frost Resistant Taps for outdoor use (FRT), PN 10.
— the application in the potable water installation...