CEN - PREN 4641-103
Aerospace series - Cables, optical 125 µm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 µm GI fibre nominal 2,74 mm, outside diameter - Product standard
pending
| Organization: | CEN |
| Publication Date: | 1 June 2023 |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5 μm/125 μm simplex fibre, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-102 with added sheaths for ruggedized usages.
Document History
PREN 4641-103
June 1, 2023
Aerospace series - Cables, optical 125 µm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 µm GI fibre nominal 2,74 mm, outside diameter - Product standard
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5 μm/125 μm simplex fibre, 2,74 mm outside cable...
November 1, 2010
Aerospace series - Cables, optical 125 μm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 μm GI fibre nominal 2,74 mm, outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm single mode fibre core, 2,74 mm...