CEN - PREN 2714-014
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
| Organization: | CEN |
| Publication Date: | 1 June 2023 |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between −55 °C and 260 °C. Nevertheless, if needed, −65 °C is also acceptable as shown by cold test.
It is possible to mark these cables by qualified compatible marking, in line with EN 3838.
Document History