EPA - 40 CFR PART 171
CERTIFICATION OF PESTICIDE APPLICATORS
| Organization: | EPA |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 40 |
scope:
(a) This part establishes Federal standards for the certification and recertification of applicators of restricted use pesticides, and requirements for pesticide applicator certification plans administered by State, Tribal, and Federal agencies. The standards address the requirements for certification and recertification of applicators using restricted use pesticides, requirements for certified applicators supervising the use of restricted use pesticides by noncertified applicators, and requirements for noncertified persons using restricted use pesticides under the direct supervision of a certified applicator.
(b) A person is a certified applicator for purposes of the Federal Insecticide, Fungicide and Rodenticide Act (FIFRA), 7 U.S.C. 136 et seq., only if the person holds a certification issued pursuant to a plan approved in accordance with this part and currently valid in the pertinent jurisdiction. As provided in FIFRA section 12(a)(2)(F), it is unlawful for any person to make available for use or to use any pesticide classified for restricted use other than in accordance with the requirements of this part.
[82 FR 1028, Jan. 4, 2017]
Document History