AGMA - 947-A23

Gear Reducers – Thermal Capacity

active, Most Current
Organization: AGMA
Publication Date: 1 June 2023
Status: active
Page Count: 71
scope:

This information sheet utilizes an analytical heat balance model to provide a means of calculating the thermal transmittable power of a single- or multiple-stage gear drive lubricated with oil. The calculation is based on standard conditions of 25°C maximum ambient temperature and 95°C maximum oil sump temperature in a large indoor space but provides modifiers for other conditions.

Mesh power loss for planetary gear units is not covered in this information sheet.

Document History

947-A23
June 1, 2023
Gear Reducers – Thermal Capacity
This information sheet utilizes an analytical heat balance model to provide a means of calculating the thermal transmittable power of a single- or multiple-stage gear drive lubricated with oil. The...

References

Advertisement