ITU-T - G.9807.1

10-Gigabit-capable symmetric passive optical network (XGS-PON)

active, Most Current
Organization: ITU-T
Publication Date: 1 February 2023
Status: active
Page Count: 290
scope:

This Recommendation defines a 10-Gigabit-capable symmetric passive optical network (XGS-PON) system in an optical access network for residential, business, mobile backhaul and other applications. XGS-PON systems are able to operate on the same optical distribution network (ODN) as XG-PON systems. The XGS-PON systems are capable of operating at the same wavelengths as an existing XG-PON system or operating at the gigabit-capable passive optical network (G-PON) wavelengths. Co-existence of XGS-PON with G-PON, 10-gigabit passive optical network (XG-PON) and next generation passive optical network 2 (NG-PON2) is supported.

Maximal reuse of existing ITU-T PON Recommendations is made. The XGS-PON transmission convergence (TC) layer is based on the NG-PON2 and XG-PON TC layers. No hardware-affecting modifications to the TC-layers are needed. It is expected that TC layer devices designed for time and wavelength division multiplexing (TWDM) PON will be able to operate as XGS-PON TC layer devices. The downstream optical physical medium dependent (PMD) specifications are derived from the XG-PON PMD.

Document History

G.9807.1
February 1, 2023
10-Gigabit-capable symmetric passive optical network (XGS-PON)
This Recommendation defines a 10-Gigabit-capable symmetric passive optical network (XGS-PON) system in an optical access network for residential, business, mobile backhaul and other applications....
October 1, 2020
10-Gigabit-capable symmetric passive optical network (XGS-PON) Amendment 2
This Recommendation defines a 10-Gigabit-capable symmetric passive optical network (XGS-PON) system in an optical access network for residential, business, mobile backhaul and other applications....
March 1, 2020
10-Gigabit-capable symmetric passive optical network (XGS-PON) Corrigendum 1
A description is not available for this item.
October 1, 2017
10-Gigabit-capable symmetric passive optical network (XGS-PON) Amendment 1
A description is not available for this item.
March 1, 2017
10-Gigabit-capable symmetric passive optical network (XGS-PON)
A description is not available for this item.
June 1, 2016
10-Gigabit-capable symmetric passive optical network (XGS-PON)
This Recommendation defines a 10-Gigabit-capable symmetric passive optical network (XGS-PON) system in an optical access network for residential, business, mobile backhaul and other applications....

References

Advertisement