NEN-EN 2714-014

Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard

pending
Organization: NEN
Publication Date: 1 July 2023
Status: pending
Page Count: 20
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between −55 °C and 260 °C. Nevertheless, if needed, −65 °C is also acceptable as shown by cold test.

It is possible to mark these cables by qualified compatible marking, in line with EN 3838.

Document History

NEN-EN 2714-014
July 1, 2023
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
This document specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
September 1, 2016
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
NEN-EN 2714-014 specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
November 1, 2009
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 5 to 10 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable DR family, 5 to 10 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board...

References

Advertisement