DS/EN IEC 60728-11

Cable networks for television signals, sound signals and interactive services – Part 11: Safety

active, Most Current
Organization: DS
Publication Date: 5 July 2023
Status: active
Page Count: 102
ICS Code (Cabled distribution systems): 33.060.40
scope:

This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for example, caravans. Additional requirements may be applied, for example, referring to: • electrical installations of buildings and overhead lines, • other telecommunication services distribution systems, • water distribution systems, • gas distribution systems, • lightning systems. This document is intended to provide requirements specifically for the safety of the system, personnel working on it, subscribers and subscriber equipment. It deals only with safety aspects and is not intended to define a standard for the protection of the equipment used in the system.

Document History

DS/EN IEC 60728-11
July 5, 2023
Cable networks for television signals, sound signals and interactive services – Part 11: Safety
This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for...
Cable networks for television signals, sound signals and interactive services – Part 11: Safety (TA 5)
This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for...
Cable networks for television signals, sound signals and interactive services – Part 11: Safety
This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for...

References

Advertisement