DSF/PREN ISO 18187

Soil quality – Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis (ISO/DIS 18187:2023)

pending
Organization: DS
Status: pending
Page Count: 36
ICS Code (Biological properties of soils): 13.080.30
scope:

ISO 18187:2016 specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using the redox dye resazurin. It is applicable for assessing the effect of water-soluble and solid matter bounded non-volatile contaminants of natural samples, such as soils and waste materials. The test yields a result within 6 h and can therefore be used for screening potentially contaminated material.

Document History

February 26, 2018
Soil quality – Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis (ISO 18187:2016)
ISO 18187:2016 specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using the redox dye...
DSF/PREN ISO 18187
Soil quality – Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis (ISO/DIS 18187:2023)
ISO 18187:2016 specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using the redox dye...
Advertisement