DSF/ETSI EN 303 363-2 V1.0.0 (2023-06)
Air Traffic Control Surveillance Radar Sensors; Secondary Surveillance Radar (SSR); Harmonised Standard for access to radio spectrum; Part 2: Far Field Monitor (FFM)
| Organization: | DS |
| Status: | pending |
| Page Count: | 41 |
scope:
The present document specifies technical characteristics and methods of measurements for the following equipment used in ground-based ATC Secondary Surveillance Radar systems for civil air navigation: Far Field Monitors (FFM) operating on the frequencies as indicated in Table 2. Table 2: FFM operating frequencies Mode Operating frequencies FFM Receive 1 030 MHz FFM Transmit 1 090 MHz NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in Annex A.
Document History