DS/ETSI EN 303 687 V1.1.1
6 GHz WAS/RLAN; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Publication Date: | 5 July 2023 |
| Status: | active |
| Page Count: | 103 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies technical characteristics and methods of measurements for 6 GHz Wireless Access Systems including Radio Local Area Network (WAS/RLAN) equipment. 6 GHz WAS/RLAN equipment within the scope of the present document are covered by ECC and EU regulation as follows: • ECC Decision (20)01 on the harmonised use of frequency band 5 945 MHz to 6 425 MHz for WAS/RLAN [i.3]. • Commission Implementing Decision (EU) 2021/1067 on the harmonised use of radio spectrum in the 5 945 MHz to 6 425 MHz frequency band for the implementation of wireless access systems including radio local area networks (WAS/RLANs) [i.11]. NOTE 1: Descriptions of 6 GHz WAS/RLAN equipment categories and sub-categories are provided in clause 4.2.
Document History