CEN - EN ISO 20567-2

Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body

active, Most Current
Organization: CEN
Publication Date: 1 July 2023
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method to evaluate the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body which is projected onto the surface under test to simulate the impact of stones.

Document History

EN ISO 20567-2
July 1, 2023
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body
This document specifies a method to evaluate the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body which is projected onto the surface under test to simulate...
February 1, 2017
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body
This document specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to simulate...
October 1, 2006
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body
A description is not available for this item.

References

Advertisement