SNZ - SA/SNZ TS ISO 16975.2

Respiratory protective devices – Selection, use and maintenance Part 2: Condensed guidance to establishing and implementing a respiratory protective device programme

active, Most Current
Organization: SNZ
Publication Date: 30 June 2023
Status: active
Page Count: 26
scope:

This Technical Specification provides brief guidance to assist persons responsible for establishing and implementing a programme for respiratory protective devices (RPD) that meet the performance requirements. There are special applications where the selection of suitable RPD using this guide is not appropriate. These are:

a) Fire Fighting - structural and wildland firefighting, hazardous materials and rescue applications;

b) CBRN (Chemical, Biological, Radiological and Nuclear agents);

c) Marine - shipboard or off-shore firefighting or hazardous materials applications;

d) Mining - underground mining or firefighting and rescue applications; and

e) Escape - general, fire, CBRN, marine and mining.

NOTE 1 For more detailed information relating to the special applications, refer to ISO/TS 16975-1.

This guidance does not apply to selecting RPD against bio aerosols.

NOTE 2 Reference [3] addresses selection of RPD for bio aerosols that are capable of causing infection or adverse or allergic response but for which no occupational exposure limits have been established.

This guidance does not apply to RPD programmes for RPD used exclusively under water, in aircraft, and medical life support respirators and resuscitators.

Document History

SA/SNZ TS ISO 16975.2
June 30, 2023
Respiratory protective devices – Selection, use and maintenance Part 2: Condensed guidance to establishing and implementing a respiratory protective device programme
This Technical Specification provides brief guidance to assist persons responsible for establishing and implementing a programme for respiratory protective devices (RPD) that meet the performance...

References

Advertisement