CSA - AAMA/WDMA/CSA 101/I.S.2/A440:22
North American Fenestration Standard/Specification for windows, doors, and skylights
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | inactive |
| Page Count: | 160 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
General
There is a commentary available for this Clause.
This fenestration Standard/Specificati
Performance requirements are used in this Standard/Specificati
The primary purpose of this Standard/Specificati
This Standard/Specificati
Programs have been developed or are proposed for determining fenestration energy performance ratings and for fenestration product sustainability. These programs are outside the scope of this Standard/Specificati
Fenestration products excluded from the scope of this Standard/Specificati
a) interior windows, interior accessory windows (IAWs), and interior doors;
b) vehicular-access doors (garage doors) (see ANSI/DASMA 105, ANSI/DASMA 108, ANSI/DASMA 109, ANSI/DASMA 115, or other applicable DASMA Specifications);
c) roof-mounted smoke and heat-relief vents (see FM 4430);
d) sloped glazing (other than unit skylights or roof windows) (see AAMA TIR-A7);
e) curtain walls and storefronts (see AAMA CWM and AAMA SFM-1);
f) commercial entrance systems (see AAMA SFM-1);
g) sunrooms (see AAMA/NPEA/NSA 2100);
h) revolving doors;
i) commercial steel doors rated according to ANSI/SDI A250.8;
j) skylights according to AAMA SKY-3; and
k) motorized operators.
Terminology
In this Standard/Specificati
Notes to tables and figures are considered part of the table or figure and are considered requirements. Legends to equations and figures are considered requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application. The purpose of the commentary is to add background information, explanatory language, examples, or further clarification to topics addressed by the referenced clause.
The Preface, Clause 0, and commentary are non-mandatory.
Units of measurement
There is a commentary available for this Clause.
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
The values given in parentheses are in IP (inch-pound) units and are often inexact rounded values. Users of this Standard/Specificati
Precision and bias statements are provided in the applicable test methods referenced in this Standard/Specificati
Clause categories
For the convenience of the user, the clauses of this Standard/Specificati
Document History