CSA - C22.2 NO. 188:23
Splicing wire connectors
| Organization: | CSA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 79 |
| ICS Code (Electrical wires and cables): | 29.060 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
This Standard applies to single-polarity, hand-, or tool-applied splicing wire and cable connectors intended for use with all alloys of copper, aluminum conductors, or copper-clad aluminum conductors, or all three, in accordance with the Canadian Electrical Code Part I, CSA C22.1, in Canada, the National Electrical Code, NFPA-70, in the United States of America, or the Standard for Electrical Installations, NOM-001-SEDE, in Mexico, as follows:
Note: Copper-clad aluminum conductors are for use only in the United States in accordance with the National Electrical Code, NFPA 70.
a) Connectors intended to hold two or more conductor(s);
b) Connectors intended for use in appliances and equipment that comply with the requirements for such appliances and equipment;
c) Connectors intended for use with 6 AWG (13.3 mm2) or smaller conductors;
d) Uninsulated connectors that are used in circuits rated 8 000 V and less;
e) Connectors intended for use in air-handling spaces; and
f) Exothermically welded wire connectors.
Note: Examples of splicing wire connectors include twist-on connectors, insulation-piercing or displacement connectors, springaction connectors, tool-applied crimp, mechanical set-screw connectors, etc.
This Standard is intended for splicing wire connectors suitable for use with conductors in the size ranges as follows:
a) Aluminum:
1) 12 AWG (3.3 mm2) and 10 AWG (5.3 mm2) solid;
2) 12 AWG (3.3 mm2) to 6 AWG (13.3 mm2) stranded, Class B concentric, compressed, and compact; and
3) 12 AWG (3.3 mm2) to 6 AWG (13.3 mm2) stranded single input wire (SIW).
In Mexico, the use of aluminum conductors is permitted only with thermoset insulation and for sizes of 6 AWG (13.3 mm2) and higher.
b) Copper-clad aluminum:
1) In Canada, this construction is not allowed.
2) In Mexico, this construction is not allowed.
3) In the United States:
i) 12 AWG (3.3 mm2) and 10 AWG (5.3 mm2) solid; and
ii) 12 AWG (3.3 mm2) to 6 AWG (13.3 mm2) stranded, Class B concentric, compressed, and Class C concentric.
c) Copper:
1) 30 AWG (0.05 mm2) to 10 AWG (5.3 mm2) solid; and
2) 30 AWG (0.05 mm2) to 6 AWG (13.3 mm2) stranded, Class B concentric and compressed, and Class C concentric.
d) Compact-stranded copper conductors:
In Canada and Mexico, for 8 AWG (8.4 mm2) and 6 AWG (13.3 mm2).
In the United States this is not applicable.
e) Rigid (solid and stranded) metric wire sizes, Classes 1, 2, 5, and 6, in the range of 0.5 - 10 mm2, in addition to AWG sizes, with AWG ratings mandatory and metric wire ratings optional.
Note 1: Metric wire sizes are based on the IEC Standard for Conductors of Insulated Cables, IEC 60228.
Note 2: For example, a connector rated for 6 AWG (13.3 mm2) - 14 AWG (2.1 mm2) may be additionally rated for 10 - 2.5 mm2. See Annex C for example.
f) Other class and strand configurations as indicated by marking.
These requirements cover splicing wire connectors intended for:
a) Copper-to-copper;
b) Aluminum-to-aluminum
c) Copper-clad aluminum-to-copper-c
d) Copper-to-aluminum or copper-clad aluminum and aluminum-to-copper-c
e) All of the above.
This Standard is intended for splicing wire connectors suitable for currents not exceeding the ampacity of insulated conductors rated 75 °C or 90 °C, in accordance with the rating of the connector.
This Standard does not apply to:
a) Insulated splicing wire connectors intended for use at voltage levels in excess of 2 000;
b) Terminal wire connectors;
c) Wire binding screw terminals;
d) Built-in terminal connectors on devices rated less than 30 A and intended for outlet box mounting or having provision for stress relief;
e) Built-in terminal connectors on devices having integral cable clamps;
f) Flat quick connect terminals; and
g) Soldering lugs.
Document History