DSF/IEC 61196-13-1 ED1

Coaxial Communication Cables - Part 13-1: Blank detail specification for semi-rigid cables with silicon dioxide dielectric

pending, Most Current
Organization: DS
Status: pending
Page Count: 6
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-13. It specifies the requirements of semi-rigid coaxial communication cables with silicon dioxide dielectric and tubular outer conductor. These cables are intended for use in applications demanding the extreme environments as well as the nuclear power plant, oil rig and aircraft engine. This part of IEC 61196 is used in conjunction with IEC 61196-1 and IEC 61196-13, which determines the layout and style for detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user.

Document History

DSF/IEC 61196-13-1 ED1
Coaxial Communication Cables -
Part 13-1: Blank detail specification for semi-rigid cables with silicon dioxide dielectric
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-13. It specifies the requirements of semi-rigid coaxial communication cables with silicon dioxide dielectric and...
Advertisement