DSF/PREN IEC 60076-4

Power transformers – Part 4: Guide to the lightning impulse and switching impulse testing – Power transformers and reactors

pending, Most Current
Organization: DS
Status: pending
Page Count: 69
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 gives guidance and explanatory comments on the existing procedures for lightning and switching impulse tests of power transformers to supplement the requirements of IEC 60076-3. It is also generally applicable to the testing of reactors (see IEC 60076-6), modifications to power transformer procedures being indicated where required. Information is given on waveforms, test circuits including test connections, earthing practices, failure detection methods, test procedures, measuring techniques and interpretation of results. Where applicable, the test techniques are as recommended in IEC 60060-1 and IEC 60060-2.

Document History

DSF/PREN IEC 60076-4
Power transformers – Part 4: Guide to the lightning impulse and switching impulse testing – Power transformers and reactors
This part of IEC 60076 gives guidance and explanatory comments on the existing procedures for lightning and switching impulse tests of power transformers to supplement the requirements of IEC...
Advertisement