DSF/PREN IEC 61810-7-4

Electrical relays – Tests and Measurements Part 7-4: Dielectric strength test

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected conditions of transportation, storage and all aspects of operational use. The object of this test is to define a standard test method for the dielectric strength test.

Document History

DSF/PREN IEC 61810-7-4
Electrical relays – Tests and Measurements Part 7-4: Dielectric strength test
This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected...
Advertisement