DSF/PREN IEC 61810-7-24
Electrical relays – Tests and Measurements – Part 7-24: Load transfer
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Relays): | 29.120.70 |
scope:
3 This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected conditions of transportation, storage and all aspects of operational use. The object of this test is to check that a multipole relay is capable to transfer one source to another
Document History
DSF/PREN IEC 61810-7-24
Electrical relays – Tests and Measurements – Part 7-24: Load transfer
3 This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected...