DS/EN ISO 19123-3

Geographic information – Schema for coverage geometry and functions – Part 3: Processing fundamentals (ISO 19123-3:2023)

active, Most Current
Organization: DS
Publication Date: 12 July 2023
Status: active
Page Count: 90
ICS Code (IT applications in science): 35.240.70
scope:

This document defines a coverage processing language for server-side extraction, filtering, processing, analytics, and fusion of multi-dimensional geospatial coverages representing, for example, spatio-temporal sensor, image, simulation, or statistics datacubes. Services implementing this language provide access to original or derived sets of coverage information, in forms that are useful for client-side consumption. This document relies on the ISO 19123-1 abstract coverage model. In this edition, regular and irregular multi-dimensional grids are supported for axes that can carry spatial, temporal or any other semantics. Future editions will additionally support further axis types as well as further coverage types from ISO 19123-1, specifically, point clouds and meshes.

Document History

DS/EN ISO 19123-3
July 12, 2023
Geographic information – Schema for coverage geometry and functions – Part 3: Processing fundamentals (ISO 19123-3:2023)
This document defines a coverage processing language for server-side extraction, filtering, processing, analytics, and fusion of multi-dimensional geospatial coverages representing, for example,...
Geographic information – Schema for coverage geometry and functions – Part 3: Processing fundamentals (ISO/DIS 19123-3:2022)
N/A
Advertisement