DSF/FPREN ISO 60
Plastics – Determination of apparent density of material that can be poured from a specified funnel (ISO/FDIS 60:2023)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specifies a method for the determination of the apparent density of a moulding powder or a granular material. The sample is pured through a specified funnel into a measuring cylinder of 100 cubiccentimeter capacity, the excess is removed with a straightedge and the mass of the contents is determinded by weighing. Expression of the apparent density in grams per millilitre.
Document History
August 16, 1999
Plastics - Determination of apparent density of material that can be poured from a specified funnel
This standard specifies a method of determining the apparent density, i.e. the mass per unit of volume, of loose material (powder or granular material) that can be poured from a funnel of specified...
DSF/FPREN ISO 60
Plastics – Determination of apparent density of material that can be poured from a specified funnel (ISO/FDIS 60:2023)
Specifies a method for the determination of the apparent density of a moulding powder or a granular material. The sample is pured through a specified funnel into a measuring cylinder of 100...
Plastics – Determination of apparent density of material that can be poured from a specified funnel (ISO/DIS 60:2022)
Specifies a method for the determination of the apparent density of a moulding powder or a granular material. The sample is pured through a specified funnel into a measuring cylinder of 100...