DSF/PREN IEC 61810-7-1
Electrical relays – Tests and Measurements – Part 7-1: Visual inspection and check of dimensions
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected conditions of transportation, storage, and all aspects of operational use. The object of this test is to define a standard test method for the visual examination and check of dimensions. This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected conditions of transportation, storage, and all aspects of operational use. The object of this test is to define a standard test method for the visual examination and check of dimensions.
Document History