DSF/PREN ISO 19164

Geographic information – Indoor feature model (ISO/DIS 19164:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This standard defines a conceptual model of essential indoor features to describe indoor spatial environments required commonly in various location-based indoor applications. The scope includes the following: - conceptual structure of indoor features and their attributes; - spatial associations relationships between indoor features. The conceptual model in this standard is compatible with building model defined in OGC CityGML 3.0, and adds the details of some feature types and extends new types. This document will provide a common reference to guide the collection and organization of indoor spatial information for location-based applications in a comprehensive and straightforward way.

Document History

DSF/PREN ISO 19164
Geographic information – Indoor feature model (ISO/DIS 19164:2023)
This standard defines a conceptual model of essential indoor features to describe indoor spatial environments required commonly in various location-based indoor applications. The scope includes the...
Advertisement