NEN-EN 2087
Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
pending
| Organization: | NEN |
| Publication Date: | 1 July 2023 |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This document specifies the requirements relating to:
Aluminium alloy AL-P2014A
T6 or T62
Clad sheet and strip
0,4 mm ≤ a ≤ 6 mm
for aerospace applications.
Document History
NEN-EN 2087
July 1, 2023
Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This document specifies the requirements relating to:
Aluminium alloy AL-P2014A
T6 or T62
Clad sheet and strip
0,4 mm ≤ a ≤ 6 mm
for aerospace applications.
November 1, 2005
Aerospace series - Aluminium alloy AL-2014A-T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm da d6 mm for aerospace applications.