NEN-EN 17878-3

District heating pipes - Flexible pipe systems with a lower temperature profile - Part 3: Non bonded system with plastic service pipes; requirements and test methods

inactive
Organization: NEN
Publication Date: 1 July 2022
Status: inactive
Page Count: 20
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This document specifies requirements and test methods for flexible, factory made, buried district heating pipes systems with plastic service pipes and no bonding between the layers of the pipe assemblies.

It is only applicable in conjunction with part 1.

This document is applicable to pipes, fittings, their joints and to joints with components made of nonplastics materials intended to be used for district heating installations.

This document is applicable to a maximum operating temperature of 80 °C and maximum operating design pressure up to 1,0 MPa for a design service life of at least 50 years.

This document does not apply to cover surveillance systems.

NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this document.

Document History

July 1, 2023
District heating pipes - Factory made flexible pipe systems with a lower temperature profile - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and no bonding between the layers of the pipe...
NEN-EN 17878-3
July 1, 2022
District heating pipes - Flexible pipe systems with a lower temperature profile - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipes systems with plastic service pipes and no bonding between the layers of the pipe...

References

Advertisement