ISO - 11119-3 AMD 1
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with non-load-sharing metallic or non-metallic liners or without liners AMENDMENT 1
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
11119-3 AMD 1
July 1, 2023
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with non-load-sharing metallic or non-metallic liners or without liners AMENDMENT 1
A description is not available for this item.
November 1, 2020
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with non-load-sharing metallic or non-metallic liners or without liners
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for:
— type 4 composite...
April 15, 2013
Gas cylinders - Refillable composite gas cylinders and tubes Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450L with non-load-sharing metallic or non-metallic liners
This part of ISO 11119 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and...
September 15, 2002
Gas Cylinders of Composite Construction - Specification and Test Methods - Part 3: Fully Wrapped Fibre Reinforced Composite Gas Cylinders with Non-Load-Sharing Metallic or Non-Metallic Liners
This part of ISO 11119 specifies requirements for composite gas cylinders up to and including 450 l water capacity, for the storage and conveyance of compressed or liquefied gases with test pressures...