IEC - TS 61851-3-5

Electric vehicles conductive charging system – Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation – Pre-defined communication parameters and general application objects

active, Most Current
Organization: IEC
Publication Date: 1 July 2023
Status: active
Page Count: 178
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851, which is a Technical Specification, applies to CANopen communication for the conductive transfer of electric power between the supply network and an electric road vehicle or a removable RESS or traction-battery of an electric road vehicle.

This document provides specifications with regard to the pre-defined communication parameters and general application objects.

Document History

TS 61851-3-5
July 1, 2023
Electric vehicles conductive charging system – Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation – Pre-defined communication parameters and general application objects
This part of IEC 61851, which is a Technical Specification, applies to CANopen communication for the conductive transfer of electric power between the supply network and an electric road vehicle or a...

References

Advertisement