JSA - JIS K 0061
Test methods for density and relative density of chemical products
| Organization: | JSA |
| Publication Date: | 21 February 2022 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
This Standard specifies general methods for measuring the density and specific gravity of chemical products.
NOTE 1 For the purpose of this Standard, chemical products mean all products prepared through chemical reaction.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 758 : 1976 Liquid chemical products for industrial use - Determination of density at 20 °C (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
WARNING Chemical products may be volatile, explosive or radioactive. It is the responsibility of anyone who conducts measurements in accordance with this Standard to establish appropriate safety, health and environmental practices with reference to Safety Data Sheet (SDS) or other documents.
Document History