JSA - JIS R 3221
Optical coated glass
| Organization: | JSA |
| Publication Date: | 22 March 2022 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This Standard mainly specifies the requirements for optical coated glass for use in building glazing.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 11479-1 : 2011 Glass in building - Coated glass - Part 1 : Physical defects
ISO 11479-2 : 2011 Glass in building - Coated glass - Part 2 : Colour of façade (overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History