JSA - JIS G 1216-1
Iron and steel – Determination of nickel – Part 1: Nickel dimethylglyoxime gravimetric method
| Organization: | JSA |
| Publication Date: | 22 March 2022 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This Standard specifies, among the nickel determination methods for iron and steel, the nickel dimethylglyoxime gravimetric method.
This method is applicable to nickel contents (mass fraction) from 0.1 % to 30 %.
NOTE 1 Table 1 shows the applicable determination ranges of standards in JIS G 1216 series.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4938 : 2016 Steel and iron - Determination of nickel content - Gravimetric or titrimetric method (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History