IEC - 62149-3

Fibre optic active components and devices – Performance standards – Part 3: Modulator-integrated laser diode transmitters for 40-Gbit/s fibre optic transmission systems

active, Most Current
Organization: IEC
Publication Date: 1 July 2023
Status: active
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62149 covers the performance specification for electroabsorption (EA) type optical modulators monolithically integrated with laser diodes for 40 Gbit/s fibre optic transmission systems. This document contains definitions for product performance requirements as well as a series of tests and measurements, for which clearly defined conditions, severities and pass/fail criteria are provided. The tests are intended to be run as an initial design verification to prove any product's ability to satisfy this document's requirements. This document is applicable for on-off keying modulation formats.

A product that has been shown to meet all the requirements of a performance standard can be declared as compliant with the performance standard but will then be controlled by a quality assurance program.

Document History

62149-3
July 1, 2023
Fibre optic active components and devices – Performance standards – Part 3: Modulator-integrated laser diode transmitters for 40-Gbit/s fibre optic transmission systems
This part of IEC 62149 covers the performance specification for electroabsorption (EA) type optical modulators monolithically integrated with laser diodes for 40 Gbit/s fibre optic transmission...
February 1, 2021
FIBRE OPTIC ACTIVE COMPONENTS AND DEVICES – PERFORMANCE STANDARDS – Part 3: Modulator-integrated laser diode transmitters for 40-Gbit/s fibre optic transmission systems
A description is not available for this item.
July 1, 2020
Fibre optic active components and devices – Performance standards – Part 3: Modulator-integrated laser diode transmitters for 40-Gbit/s fibre optic transmission systems
This part of IEC 62149 covers the performance specification for electroabsorption (EA) type optical modulators monolithically integrated with laser diodes for 40 Gbit/s fibre optic transmission...
May 1, 2014
Fibre optic active components and devices – Performance standards – Part 3: Modulator-integrated laser diode transmitters for 2,5-Gbit/s to 40-Gbit/s fibre optic transmission systems
This part of IEC 62149 covers the performance specification for optical modulators monolithically integrated with laser diodes for 2,5 Gbit/s to 40 Gbit/s multi-channel fibre optic transmission...
January 1, 2004
Fibre optic active components and devices Performance standards Part 3: 2,5 Gbit/s modulator-integrated laser diode transmitters
A description is not available for this item.

References

Advertisement