DS/EN IEC 60794-1-1
Optical fibre cables – Part 1-1: Generic specification – General
| Organization: | DS |
| Publication Date: | 18 July 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
IEC 60794-1-1:2023 applies to optical fibre cables for use with communication equipment and devices employing similar techniques. Electrical properties are specified for optical ground wire (OPGW) and optical phase conductor (OPPC) cables. Hybrid communication cables are specified in the IEC 62807 series. The object of this document is to establish uniform generic requirements for the geometrical, transmission, material, mechanical, ageing (environmental exposure), climatic and electrical properties of optical fibre cables and cable elements, where appropriate. This fifth edition cancels and replaces the fourth edition published in 2015. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) reorganization of the document to a more logical flow making it easier for the reader: b) expansion of the tables to include names and definitions of all documents in the IEC 60794‑x series; c) expansion of the definitions, graphical symbols, terminology and abbreviations content, with the aim of making this document the default and reference for all others in the IEC 60794‑x series; d) inclusion of updated, reorganized and expanded optical fibre, attenuation and bandwidth subclauses, with the aim of making this document the default and reference for all others in the IEC 60794-x series.
Document History