DSF/PREN 2588

Aerospace series – Bearing, spherical plain in corrosion resisting steel with assembly slots – Dimensions and loads

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Components for aerospace construction): 49.035
scope:

This document specifies the characteristics of spherical plain bearings in corrosion resisting steel, with assembly slots, metric series, with or without lubrication holes and groove, intended for use in fixed or moving parts of aircraft structure and control mechanisms, within the temperature range from −54 °C to 150 °C. It also applies to the following temperature ranges when lubricated with the following greases (see EN 2337): - ester type very high pressure grease (code letter A), operating range from −73 °C to 121 °C or - synthetic hydrocarbon type very high pressure grease general purpose (code letter B), operating range from −54 °C to 177 °C. Their field of application when lubricated with grease code letter A is limited to 121 °C.

Document History

May 30, 2006
Aerospace series - Bearings, spherical plain in corrosion resisting steel with assembly slots - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with assembly slots, with or without lubrication holes and groove, intended for use in fixed or...
August 18, 1989
Aerospace series - Bearings-spherical plain in corrosion resisting steel with assembly slots - Dimensions and loads
The standard specifies the characteristics of spherical plain bearings: - without assembly slots - with and without grease holes - with and without lubrication grooves - in corrosion resisting steel...
DSF/PREN 2588
Aerospace series – Bearing, spherical plain in corrosion resisting steel with assembly slots – Dimensions and loads
This document specifies the characteristics of spherical plain bearings in corrosion resisting steel, with assembly slots, metric series, with or without lubrication holes and groove, intended for...
Advertisement