DS/EN IEC 62228-3/AC

Integrated circuits – EMC evaluation of transceivers – Part 3: CAN transceivers

active, Most Current
Organization: DS
Publication Date: 18 July 2023
Status: active
Page Count: 9
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 62228 specifies test and measurement methods for EMC evaluation of CAN transceiver ICs under network condition. It defines test configurations, test conditions, test signals, failure criteria, test procedures, test setups and test boards. It is applicable for CAN standard transceivers, CAN transceivers with partial networking functionality and CAN transceivers with flexible data rate capability and covers - the emission of RF disturbances, - the immunity against RF disturbances, - the immunity against impulses, and - the immunity against electrostatic discharges (ESD).

Document History

DS/EN IEC 62228-3/AC
July 18, 2023
Integrated circuits – EMC evaluation of transceivers – Part 3: CAN transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of CAN transceiver ICs under network condition. It defines test configurations, test conditions, test signals, failure...
May 8, 2019
Integrated circuits – EMC evaluation of transceivers – Part 3: CAN transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of CAN transceiver ICs under network condition. It defines test configurations, test conditions, test signals, failure...
Advertisement