DSF/ISO/DIS 11452-1.2

Road vehicles – Component test methods for electrical disturbances from narrowband radiated electromagnetic energy – Part 1: General principles and terminology

pending, Most Current
Organization: DS
Status: pending
Page Count: 50
ICS Code (Immunity): 33.100.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

ISO 11452-1:2015 specifies general conditions, defines terms, gives practical guidelines, and establishes the basic principles of the component tests used in the other parts of ISO 11452 for determining the immunity of electronic components of passenger cars and commercial vehicles to electrical disturbances from narrowband radiated electromagnetic energy, regardless of the vehicle propulsion system (e.g. spark-ignition engine, diesel engine, electric motor). The electromagnetic disturbances considered are limited to continuous narrowband electromagnetic fields. A wide frequency range (d.c. and 15 Hz to 18 GHz) is allowed for the immunity testing of the components in this and in the other parts of ISO 11452.

Document History

DSF/ISO/DIS 11452-1.2
Road vehicles – Component test methods for electrical disturbances from narrowband radiated electromagnetic energy – Part 1: General principles and terminology
ISO 11452-1:2015 specifies general conditions, defines terms, gives practical guidelines, and establishes the basic principles of the component tests used in the other parts of ISO 11452 for...
Advertisement