NEN-ISO 3900
Rubber - Nitrile latex - Determination of bound acrylonitrile content
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This document specifies a method for the determination of the bound acrylonitrile content of emulsion-polymerized
The method is applicable to NBR lattices having a bound acrylonitrile content between 18 % and 45 %. It is also applicable to, for example, carboxylic-nitrile-b
Document History
NEN-ISO 3900
July 1, 2023
Rubber - Nitrile latex - Determination of bound acrylonitrile content
This document specifies a method for the determination of the bound acrylonitrile content of emulsion-polymerized NBR lattices.
The method is applicable to NBR lattices having a bound acrylonitrile...