IEC - 60793-1-44

Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength

active, Most Current
Organization: IEC
Publication Date: 1 July 2023
Status: active
Page Count: 61
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.

This document gives methods for measuring the cut-off wavelength for uncabled or cabled single mode telecom fibre. These procedures apply to all category B and C fibre types.

There are three methods of deployment for measuring the cut-off wavelength:

• method A: cable cut-off using uncabled fibre 22 m long sample, λcc;

• method B: cable cut-off using cabled fibre 22 m long sample, λcc;

• method C: fibre cut-off using uncabled fibre 2 m long sample, λc.

All methods require a reference measurement. There are two reference-scan techniques, either or both of which can be used with all methods:

• bend-reference technique;

• multimode-reference technique using category A1(OM1-OM5) multimode fibre.

Document History

60793-1-44
July 1, 2023
Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial...
April 1, 2011
Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial...
July 1, 2001
Optical Fibres - Part 1-44: Measurement Methods and Test Procedures - Cut-Off Wavelength
A description is not available for this item.

References

Advertisement