CEN - EN 4269

Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: CEN
Publication Date: 1 July 2023
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated.

Classification: 1 100 MPa1/235 °C2.

1 Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Document History

EN 4269
July 1, 2023
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated. Classification: 1 100...

References

Advertisement