CEN - EN ISO 9342-1

Optics and optical instruments - Test lenses for calibration of focimeters - Part 1: Reference lenses for focimeters used for measuring spectacle lenses

active, Most Current
Organization: CEN
Publication Date: 1 July 2023
Status: active
Page Count: 26
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This document specifies requirements for reference lenses for the calibration and verification of focimeters that are used for the measurement of spectacle form lenses, e.g. those complying with ISO 8598-1. It also gives a method for the determination of the back vertex power of the reference lenses.

NOTE It is accepted that other reference lenses can also be used with powers within the given range, manufactured to the same standard of accuracy and form, but different back vertex powers. However, only lenses with integer nominal powers, as described in 4.1, can be used for the calibration of digitally-rounding focimeters.

Document History

EN ISO 9342-1
July 1, 2023
Optics and optical instruments - Test lenses for calibration of focimeters - Part 1: Reference lenses for focimeters used for measuring spectacle lenses
This document specifies requirements for reference lenses for the calibration and verification of focimeters that are used for the measurement of spectacle form lenses, e.g. those complying with ISO...
May 1, 2005
Optics and optical instruments Test lenses for calibration of focimeters Part 1: Test lenses for focimeters used for measuring spectacle lenses
A description is not available for this item.

References

Advertisement