CEN - EN ISO 19150-6

Geographic information - Ontology - Part 6: Service ontology register

active, Most Current
Organization: CEN
Publication Date: 1 July 2023
Status: active
Page Count: 40
ICS Code (IT applications in science): 35.240.70
scope:

This document establishes a standard registration and maintenance mechanism for the registration of ISO 19150-4-conformant geographic information service ontologies.

This document makes use of ISO 19135-1 whenever appropriate.

This document does not define semantics operators or rules for ontologies, and does not develop any application ontology.

In relation to ISO 19101-1:2014, 6.2, this document defines and formalizes the following purposes of the ISO geographic information reference model:

- geographic information service components and their behaviour for data processing purposes over the Web; and

- OWL ontologies to cast ISO/TC 211 International Standards to benefit from and support the Semantic Web.

In relation to ISO 19101-1:2014, 8.3, this document addresses the Application: Procedural foundation of the ISO geographic information reference model.

Document History

EN ISO 19150-6
July 1, 2023
Geographic information - Ontology - Part 6: Service ontology register
This document establishes a standard registration and maintenance mechanism for the registration of ISO 19150-4-conformant geographic information service ontologies. This document makes use of ISO...

References

Advertisement