CEN - PREN 3375-11

Aerospace series - Cable, electrical for digital data transmission - Part 011: Single braid - Star Quad 100 ohms - Lightweight - Type KL - Product standard

pending
Organization: CEN
Publication Date: 1 June 2023
Status: pending
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet networks.

Linked to this particular application, the operating temperatures of the cable are between −65 °C and 125 °C.

This cable is laser markable, this marking satisfies the requirements of EN 3838.

The characteristics impedance is 100 Ω ± 15 Ω.

Document History

PREN 3375-11
June 1, 2023
Aerospace series - Cable, electrical for digital data transmission - Part 011: Single braid - Star Quad 100 ohms - Lightweight - Type KL - Product standard
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
December 1, 2022
Aerospace series - Cable, electrical for digital data transmission - Part 011: Single braid - Star Quad 100 ohms - Lightweight - Type KL - Product standard
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
March 1, 2017
Aerospace series - Cable, electrical for digital data transmission - Part 011: Single braid - Star Quad 100 ohms - Light weight - Type KL - Product standard
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
August 1, 2015
Aerospace series - Cable, electrical, for digital data transmission - Part 011: Single braid - Star Quad 100 ohms - Light weight - Type KL - Product standard
This standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...

References

Advertisement