CEN - EN 12255-13

Wastewater treatment plants - Part 13: Chemical treatment - Treatment of wastewater by precipitation/flocculation

active, Most Current
Organization: CEN
Publication Date: 1 July 2023
Status: active
Page Count: 28
ICS Code (Sewage water): 13.060.30
scope:

This document specifies the requirements for chemical treatment of wastewater by precipitation/flocculation for removal of phosphorus and suspended solids.

The application of polymers is not described in this document.

This document has not attempted to specify all available practices.

NOTE Chemical treatment can be performed in combination with primary and more commonly with secondary treatment, but it can also be performed as separate tertiary treatment, usually in combination with filtration (see EN 12255-16). Chemical treatment can provide a potential contribution to the circular economy through the recovery of materials, such as phosphorus, from wastewater or sludge.

Document History

EN 12255-13
July 1, 2023
Wastewater treatment plants - Part 13: Chemical treatment - Treatment of wastewater by precipitation/flocculation
This document specifies the requirements for chemical treatment of wastewater by precipitation/flocculation for removal of phosphorus and suspended solids. The application of polymers is not...
December 1, 2002
Wastewater treatment plants - Part 13: Chemical treatment - Treatment of wastewater by precipitation/flocculation
A description is not available for this item.

References

Advertisement