BSI - PD ISO/TS 28560-4 - TC

Tracked Changes (Redline) - Information and documentation - RFID in libraries - Part 4: Encoding of data elements based on rules from ISO/IEC 15962 in an RFID tag with partitioned memory

active, Most Current
Organization: BSI
Publication Date: 26 July 2023
Status: active
Page Count: 138
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Automatic identification and data capture techniques): 35.040.50

Document History

PD ISO/TS 28560-4 - TC
July 26, 2023
Tracked Changes (Redline) - Information and documentation - RFID in libraries - Part 4: Encoding of data elements based on rules from ISO/IEC 15962 in an RFID tag with partitioned memory
A description is not available for this item.

References

Advertisement