CENELEC - EN IEC 63474
Electrical and electronic household and office equipment - Measurement of networked standby power consumption of edge equipment
| Organization: | CENELEC |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This document specifies methods of measurement of electrical power consumption in networked standby and the reporting of the results for edge equipment.
Power consumption in standby (other than networked standby) is covered by EN 50564, including the input voltage range.
This document also provides a method to test power management and to test whether it is possible to deactivate wireless network connection(s).
NOTE 1 This document applies to electrical products with a rated input voltage of 230 V a.c. for single phase products and 400 V a.c. for three-phase products.
NOTE 2 The measurement of energy consumption and performance of products during intended use are generally specified in product standards and are not covered by this document.
NOTE 3 The term "products" in this document includes household appliances or information technology products, consumer electronics, audio, video and multimedia systems; however, the measurement methodology can be applied to other products.
This document does not apply to the measurement of electrical power consumption in networked standby for interconnecting equipment.
NOTE 4 Measurement of electrical power consumption in networked standby for interconnecting equipment is the subject of ETSI standard EN 303 423.
Document History