AIA/NAS - NASM6812

FASTENERS, EXTERNALLY THREADED, ALLOY STEEL, CORROSION RESISTANT STEEL, ALUMINUM, 60,000 PSI TO 125,000 PSI

active, Most Current
Organization: AIA/NAS
Publication Date: 30 June 2016
Status: active
Page Count: 11
scope:

SCOPE AND CLASSES

This specification defines the requirements for externally threaded fasteners manufactured from three different material types identified in Table I: 125 ksi UTS min for alloy steel (Type 1) and corrosion resistant steel (Type 2), and 62 ksi UTS min for aluminum (Type 3).

Receiving contractors may reject any manufactured lot which does not conform.

Workmanship of fasteners shall conform with aircraft manufacturing processes.

Recommendations for improvements or corrections to this specification should be directed to the Executive Secretary of the National Aerospace Standards Committee or a using member company.

Specifications listed herein, of the issue in effect on date of inquiry are a part of this specification to the extent indicated. In the case of conflict, the requirements herein shall take precedence.

Document History

NASM6812
June 30, 2016
FASTENERS, EXTERNALLY THREADED, ALLOY STEEL, CORROSION RESISTANT STEEL, ALUMINUM, 60,000 PSI TO 125,000 PSI
SCOPE AND CLASSES This specification defines the requirements for externally threaded fasteners manufactured from three different material types identified in Table I: 125 ksi UTS min for alloy...
June 30, 2016
FASTENERS, EXTERNALLY THREADED, ALLOY STEEL, CORROSION RESISTANT STEEL, ALUMINUM, 60,000 PSI TO 125,000 PSI
SCOPE AND CLASSES  This specification defines the requirements for externally threaded fasteners manufactured from three different material types identified in Table I: 125 ksi UTS min for alloy...
June 29, 2012
FASTENERS, EXTERNALLY THREADED, ALLOY STEEL, CORROSION RESISTANT STEEL, ALUMINUM, 60,000 PSI TO 125,000 PSI
This specification defines the requirements for externally threaded fasteners manufactured from three different material types identified in Table I: 125 ksi UTS min for alloy steel (Type 1) and...
March 1, 2006
Fasteners, Externally Threaded Alloy Steel, Corrosion Resistant Steel, Aluminum 60,000 PSI to 125,000 PSI
SCOPE AND CLASSES This specification defines the requirements for externally threaded fasteners manufactured from three different material types identified in TABLE I: 125 KSI UTS Min for alloy steel...
March 22, 2000
Fasteners, Externally Threaded Alloy Steel, Corrosion Resistant Steel, Aluminum 60,000 PSI to 125,000 PSI
This specification defines the requirements for externally threaded fasteners manufactured from three different material types identified in TABLE I: 125 KSI UTS Min for alloy steel (TYPE 1) and...
February 1, 1999
Bolts, Aircraft
A description is not available for this item.

References

Advertisement