DLA - MIL-DTL-83511/8A (2)

MICROPHONE HEADSET H-182A/PT

active, Most Current
Organization: DLA
Publication Date: 10 May 2023
Status: active
Page Count: 5
scope:

Purpose.

This standard provides procedures for Failure Rate (FR) qualification, sampling plans for establishing and maintaining FR levels at selected confidence levels, and lot conformance inspection procedures associated with FR testing for the purpose of direct reference in appropriate military electronic parts Established Reliability (ER) specifications. Figures and tables throughout this standard are based on exponential distribution. Weibull distribution will be acceptable in certain components such as capacitors. Use of Weibull distribution for any component must be approved by the qualifying activity. This standard also provides guidance to specification writers in the use of this standard (see appendix A) and references material for users of ER parts.

Application.

This standard is applicable for reference in electronic parts ER specifications when the following conditions exist:

a. Electronic parts are essentially the same design and are manufactured under essentially continuous production; the production process is established and controlled in accordance with MIL-STD-790.

b. The part design and manufacturing processes produce a product whose failure rate can reasonably be assumed to be constant with time over its intended life (i.e., an exponential distribution of failures per unit time).

c. The qualifying activity administers this standard to provide the consumer with assurance that the qualified FR level is being maintained by a given manufacturer, since these procedures in themselves are not sufficient to assure the qualified FR level.

Method of reference.

This standard can be referenced in ER specifications by specifying the following procedures:

a. Procedure I, "Qualification at the initial FR level" (see 5.1).

b. Procedure II, "Extension of qualification to lower FR levels" (see 5.2).

c. Procedure III, "Maintenance of FR level qualification" (see 5.3).

d. Procedure IV, "Lot conformance FR inspection" (when specified) (see 5.4).

Document History

MIL-DTL-83511/8A (2)
May 10, 2023
MICROPHONE HEADSET H-182A/PT
Purpose. This standard provides procedures for Failure Rate (FR) qualification, sampling plans for establishing and maintaining FR levels at selected confidence levels, and lot conformance...
February 6, 2018
MICROPHONE HEADSET H-182A/PT
A description is not available for this item.
September 19, 2012
MICROPHONE HEADSET H-182A/PT
A description is not available for this item.
March 11, 2004
MICROPHONE HEADSET H-182A/PT
A description is not available for this item.
October 11, 1985
MICROPHONE HEADSET H-182A/PT
This specification is approved for use within US Army Communications and Electronics Command Department of the Army and is available for use by all Departments and Agencies of the Department of...

References

Advertisement