NEN-EN 12255-13
Wastewater treatment plants - Part 13: Chemical treatment - Treatment of wastewater by precipitation/flocculation
| Organization: | NEN |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Sewage water): | 13.060.30 |
scope:
This document specifies the requirements for chemical treatment of wastewater by precipitation/floccu
The application of polymers is not described in this document.
This document has not attempted to specify all available practices.
NOTE Chemical treatment can be performed in combination with primary and more commonly with secondary treatment, but it can also be performed as separate tertiary treatment, usually in combination with filtration (see EN 12255-16). Chemical treatment can provide a potential contribution to the circular economy through the recovery of materials, such as phosphorus, from wastewater or sludge.
Document History