CEN - EN 17827
Glass packaging - Finishes for sparkling wines produced by the traditional method (26 mm, 29 mm, 36 mm)
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
scope:
This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the "traditional method", with a diameter of 26 mm, 29 mm or 36 mm.
NOTE 1 The finish is to receive a crown cap and a cork stopper.
NOTE 2 The dimensions of the 26 mm and 29 mm finish come from the French standard NF H 35-029.
Document History
EN 17827
July 1, 2023
Glass packaging - Finishes for sparkling wines produced by the traditional method (26 mm, 29 mm, 36 mm)
This document gives dimensions and specifications of the glass finishes for bottles intended for sparkling wine produced by the “traditional method”, with a diameter of 26 mm, 29 mm or 36 mm.
NOTE 1...